EN
  • EN
  • DE
  • IT

MPSW42G

Part No MPSW42G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.5A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 1 W Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body
Case / Package TO-92 (TO-226)
Family Name MPSW42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number MPSW42G-ND, MPSW42GOS
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885867-MPSW42G
Ultra Librarian 3D Model Ultra Librarian MPSW42G CAD Model

Description

ON Semiconductor MPSW42G Bipolar Transistor

The MPSW42G from ON Semiconductor is a high-voltage NPN bipolar transistor that is designed to cater to a wide range of applications requiring efficient amplification and fast switching capabilities. This robust transistor is housed in a TO-225 case, ensuring reliable performance in a compact form factor.

Key Features

  • Voltage Ratings: The MPSW42G boasts a collector-emitter voltage (Vceo) of 300V, making it suitable for circuits that operate at higher voltages. This high breakdown voltage is essential for applications such as power supplies and lighting systems.
  • Current Capacity: With a continuous collector current (Ic) rating of 1A, this transistor can handle a significant amount of current, which is beneficial for driving moderate loads.
  • Power Dissipation: The device has a power dissipation (Pd) rating of 1W, allowing it to dissipate the heat generated during operation effectively.
  • Gain Bandwidth Product: It features a decent gain bandwidth product (fT) of 50MHz, offering good frequency response for amplification purposes.
  • DC Current Gain: The MPSW42G provides a DC current gain (hFE) range of 30 to 240, ensuring sufficient amplification in a variety of circuit configurations.

Applications

The MPSW42G is versatile and can be implemented in various electronic circuits. It is particularly useful in:

  • Switching regulators
  • High-voltage inverters
  • Power amplifiers
  • Motor control circuits
  • Linear amplifiers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MPSW42G is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring reliability and performance. The device also complies with RoHS regulations, making it an environmentally friendly choice for your electronic designs.

In summary, the MPSW42G from ON Semiconductor is a high-performance NPN bipolar transistor that offers a blend of high voltage, current capacity, and speed, suitable for a range of applications that demand reliable and efficient switching and amplification.

You May Also Be Interested in

UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0529
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2027 $66.0810
75+ $1.8075 $135.5625
115+ $1.7510 $201.3650
155+ $1.6946 $262.6630
200+ $1.6380 $327.6000
265+ $1.4685 $389.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,410 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess