EN
  • EN
  • DE

MR2535LRLG

Part No MR2535LRLG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 20VWM MICRODE BUTTON  /  Clamp Ipp Tvs Diode Through Hole Microde Button
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 24V
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case Button, Axial
Supplier Device Package Microde Button
Base Product Number MR25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-MR2535LRLG-ONTR,ONSONSMR2535LRLG,MR2535LRLGOSTR,MR2535LRLGOS-ND,MR2535LRLGOSCT,MR2535LRLGOS
Standard Package 800
Win Source Part Number 1010403-MR2535LRLG
Ultra Librarian 3D Model Ultra Librarian MR2535LRLG CAD Model

Description

ON Semiconductor MR2535LRLG Product Overview

The MR2535LRLG is a highly efficient, robust power rectifier from ON Semiconductor, designed for a variety of applications that demand high reliability and performance. This rectifier is well-suited for use in power supplies, inverters, converters, freewheeling diodes, and other power-switching applications. Its superior design ensures that it can handle high surge currents without degradation, making it an excellent choice for products that are exposed to challenging electrical environments.

Key Features

  • High Surge Capacity: With its ability to withstand high surge currents, the MR2535LRLG is ideal for applications that experience frequent voltage spikes.
  • Reverse Voltage: It has a maximum repetitive reverse voltage (Vrrm) of 600V, which provides a wide safety margin for most power applications.
  • Forward Current: The device is capable of handling a high average rectified forward current of 25A, ensuring reliable performance under heavy load conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) minimizes power loss and improves efficiency, making it suitable for high-efficiency power systems.
  • Robust Design: The rectifier is designed to be rugged, with a guaranteed operation junction temperature range from -65°C to 175°C, accommodating extreme thermal environments.
  • Package: It comes in a highly durable axial lead package, which provides ease of installation and is compatible with various mounting techniques.

Applications

The MR2535LRLG from ON Semiconductor is versatile and can be integrated into a multitude of electronic circuits. Some of the typical applications include:

  • Switching power supplies
  • Motor controllers
  • Automotive charging systems
  • Power inverters and converters
  • Free-wheeling diodes in power circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MR2535LRLG is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can handle the rigors of both industrial and consumer applications. Whether you're designing a new power system or upgrading an existing one, the MR2535LRLG provides the assurance of a product that performs consistently over time.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess