EN
  • EN
  • DE

BZX384-C11

Part No BZX384-C11
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description BZX384 SERIES - VOLTAGE REGULATO / Zener Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number BZX384
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 574996-BZX384-C11
Ultra Librarian 3D Model Ultra Librarian BZX384-C11 CAD Model

Description

The BZX384-C11 is a high precision, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This product falls under the category of Zener diodes, which are specifically designed to regulate voltage across electronic components, ensuring stable operation even under variable power supply conditions.

Key Features

  • Voltage Regulation: The BZX384-C11 offers a nominal Zener voltage of 11V, making it suitable for applications requiring precise voltage clamping at this level.
  • Power Dissipation: With a total power dissipation of 300 mW, this Zener diode can handle moderate levels of power while maintaining its voltage regulation properties.
  • Tolerance: It features a tight voltage tolerance of approximately ±5%, providing reliable and consistent performance across various devices and applications.
  • Package: The device comes in a small SOD-323 surface-mount package, which is ideal for high-density mounting and is suitable for automated assembly processes.
  • Operating Temperature: The BZX384-C11 is designed to operate within a wide temperature range from -65°C to +150°C, ensuring stability and functionality in extreme conditions.

Applications

The BZX384-C11 is commonly used in a variety of applications that require precise voltage regulation. These include:

  • Power management in consumer electronics such as smartphones, tablets, and laptops
  • Protection circuits in telecommunications equipment
  • Stabilization of sensitive electronic components in automotive electronics
  • Voltage reference in instrumentation and measurement devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZX384-C11 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected from NXP products. Users can trust in the BZX384-C11 for consistent performance and durability in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5,955+ $0.0084 $50.0220
14,495+ $0.0069 $100.0155
22,390+ $0.0067 $150.0130
30,770+ $0.0065 $200.0050
39,685+ $0.0063 $250.0155
53,575+ $0.0056 $300.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625,000 pieces
MOQ: 5955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess