EN
  • EN
  • DE

MSB1218A-RT1G

Part No MSB1218A-RT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 210 @ 2mA, 10V
Maximum Power Dissipation 150mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 115751-MSB1218A-RT1G
Ultra Librarian 3D Model Ultra Librarian MSB1218A-RT1G CAD Model

Description

ON Semiconductor MSB1218A-RT1G Product Overview

The MSB1218A-RT1G is a high-performance Schottky Barrier Diode designed by ON Semiconductor, renowned for its expertise in semiconductor solutions. This diode is part of ON Semiconductor's extensive lineup of Schottky diodes, which are known for their low forward voltage drop and fast switching capabilities. The MSB1218A-RT1G is an ideal choice for applications requiring efficient power management and high-speed switching.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
  • High Current Capability: With its ability to handle a high current, the MSB1218A-RT1G is suitable for various power-demanding applications.
  • Fast Switching Speed: The diode's fast switching speed makes it an excellent choice for high-frequency operations, contributing to improved performance in power conversion and management circuits.
  • Surface Mount Package: Its SOD-123 package is designed for compact surface mount applications, allowing for efficient use of PCB space in densely packed electronic circuits.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive ensures that the diode is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

Applications

The MSB1218A-RT1G is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supply Management
  • Reverse Battery Protection
  • Load Switching
  • Freewheeling Diodes in Converters and Motor Control Circuits

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MSB1218A-RT1G is manufactured with this commitment in mind, ensuring that it performs consistently across a wide range of environmental and operational conditions. Customers can trust in the durability and performance of this Schottky Barrier Diode for their critical applications.

With its blend of efficiency, speed, and compact packaging, the MSB1218A-RT1G from ON Semiconductor is a powerful component for modern electronic systems that require reliable and efficient power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,190 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess