EN
  • EN
  • DE

MSD42T1G

Part No MSD42T1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 300V 0.15A SC59 / Bipolar (BJT) Transistor NPN 300 V 150 mA 150 mW Surface Mount SC-59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 150 mA
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 30mA, 10V
Power - Max 150 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SC-59
Base Product Number MSD42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names MSD42T1G-ND,ONSONSMSD42T1G,MSD42T1GOSDKR,MSD42T1GOSCT,2156-MSD42T1G-OS,MSD42T1GOSTR
Standard Package 3,000
Win Source Part Number 1080392-MSD42T1G
Ultra Librarian 3D Model Ultra Librarian MSD42T1G CAD Model

Description

The ON Semiconductor MSD42T1G is a high-performance, surface-mount Schottky Barrier Diode designed to offer low forward voltage drop and a high current handling capability. This diode is packaged in a compact SOD-123 configuration, making it ideal for space-constrained applications where efficiency is a priority.

Key Features

  • Low Forward Voltage Drop: The MSD42T1G provides a very low forward voltage drop, which enhances system efficiency by reducing power losses during conduction.
  • High Current Capability: This diode is capable of conducting high levels of current, making it suitable for high-power applications.
  • Small Package Size: The SOD-123 package is small and lightweight, ideal for portable devices and applications where board space is at a premium.
  • Low Reverse Leakage: The diode exhibits low leakage current in the reverse direction, which helps to maintain the efficiency and reliability of the system.
  • High Surge Capability: It can withstand high surge currents, offering robust performance during transient conditions.

Applications

The MSD42T1G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Automotive applications
  • Reverse battery protection
  • Load switching applications
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MSD42T1G is no exception. It is manufactured to meet the stringent requirements of the automotive industry and is AEC-Q101 qualified. This ensures that the diode will perform reliably in harsh environments and under stress conditions typical of automotive and industrial applications.

Environmental Compliance

The MSD42T1G is RoHS compliant and Pb-free, reflecting ON Semiconductor's dedication to environmental responsibility. By adhering to these standards, the product supports eco-friendly initiatives and helps reduce the ecological footprint of electronic components.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess