EN
  • EN
  • DE

MT9M034I12STC-DPBR

Part No MT9M034I12STC-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1.6MP CMOS 48-LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number MT9M034
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645317-MT9M034I12STC-DPBR
Ultra Librarian 3D Model Ultra Librarian MT9M034I12STC-DPBR CAD Model

Description

ON Semiconductor MT9M034I12STC-DPBR Digital Image Sensor

The MT9M034I12STC-DPBR is a sophisticated digital image sensor from ON Semiconductor, designed to deliver exceptional imaging performance in a wide range of applications. This high-quality sensor is part of ON Semiconductor's renowned portfolio of imaging solutions, known for their reliability and cutting-edge technology.

This sensor features a 1/3-inch CMOS active-pixel digital image sensor with an active imaging pixel array of 1280H x 960V. It utilizes ON Semiconductor's advanced pixel technology to provide excellent low-light performance, which makes it ideal for security, surveillance, automotive, and industrial imaging applications where lighting conditions can be unpredictable.

Equipped with an electronic rolling shutter and a global reset release, which starts the exposure of all pixels simultaneously, the MT9M034I12STC-DPBR allows for synchronized shutter operation and simplifies the design of LED flash applications. This feature is particularly useful for capturing high-speed events or for applications where consistent illumination cannot be guaranteed.

The sensor operates in a wide range of temperatures, making it robust for outdoor and varying environmental conditions. It supports a 10-bit RGB RAW output, which can be processed by an external image processor to produce high-quality images. The sensor's flexibility is further enhanced by its multiple frame rate options, allowing users to choose the best setting for their specific application, whether it's for slow-motion analysis or real-time monitoring.

The interface of the MT9M034I12STC-DPBR is designed for simplicity and ease of integration. It uses a two-wire serial interface for register access and a parallel pixel data interface for image data, which is compatible with a wide range of processors and FPGAs. The sensor also offers automatic exposure control, automatic gain control, automatic white balance, and automatic black level calibration, which greatly simplifies the development process and accelerates time to market for end products.

ON Semiconductor's commitment to quality ensures that the MT9M034I12STC-DPBR image sensor is a reliable and high-performing component for any imaging solution. Its versatility and advanced features make it a top choice for designers and engineers looking to create products with superior image capturing capabilities.

You May Also Be Interested in

OmniVision Technologies Inc
low power, high-performance 5 megapixel CameraChip
Need more? Email Us
NEC
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6287 $77.2574
4+ $31.6954 $126.7816
6+ $30.7050 $184.2300
8+ $29.7145 $237.7160
11+ $28.7241 $315.9651
14+ $25.7526 $360.5364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess