EN
  • EN
  • DE

MT9M114M02STC9

Part No MT9M114M02STC9
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832127-MT9M114M02STC9
Ultra Librarian 3D Model Ultra Librarian MT9M114M02STC9 CAD Model

Description

ON Semiconductor MT9M114M02STC9 Product Overview

The MT9M114M02STC9 is a high-performance camera system-on-chip (SoC) sensor from ON Semiconductor, designed to deliver superior image quality for a wide range of applications. This compact and versatile sensor is ideal for embedded systems, including smartphones, tablets, webcams, and various other portable devices where space is at a premium and high-quality imaging is essential.

Key Features

  • Resolution: The MT9M114M02STC9 features a 1/6-inch optical format, providing a 1.26 Megapixel resolution that can capture images at 720p HD video at 30 frames per second.
  • Pixel Size: With a pixel size of 1.4 micrometers, this sensor is capable of capturing fine details for both still images and video.
  • Advanced Image Processing: The sensor includes sophisticated on-chip image processing capabilities such as automatic exposure control, white balance, color correction, and more, ensuring high-quality output under various lighting conditions.
  • Autofocus Support: It supports autofocus control, which can be integrated with a variety of lens options to achieve sharp and clear images.
  • Interface: The MT9M114M02STC9 offers a simple two-wire serial interface for easy programming of its registers and a parallel pixel data interface for image output.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is suitable for battery-operated devices, helping to extend the device's battery life.

Applications

The versatility of the MT9M114M02STC9 makes it a perfect choice for a wide array of imaging applications. Some of the typical applications include:

  • Mobile Phones and Smartphones
  • Tablet and Laptop Integrated Cameras
  • Portable Gaming Devices
  • Webcams
  • Security and Surveillance Systems
  • Video Conferencing Equipment

With its compact size, high-resolution imaging, and advanced processing features, the MT9M114M02STC9 from ON Semiconductor represents a state-of-the-art imaging solution that meets the needs of modern portable electronics. Manufacturers looking to integrate a reliable and high-quality camera sensor into their products will find the MT9M114M02STC9 an excellent choice.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess