EN
  • EN
  • DE

MT9P004EBMSTC-CR

Part No MT9P004EBMSTC-CR
Manufacturer ON Semiconductor
Catalog Unclassified
Description SENSOR IMAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Base Product Number MT9P004
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832128-MT9P004EBMSTC-CR
Ultra Librarian 3D Model Ultra Librarian MT9P004EBMSTC-CR CAD Model

Description

The MT9P004EBMSTC-CR from ON Semiconductor is a high-performance CMOS image sensor designed to meet the demanding requirements of industrial and consumer applications. This sensor is part of ON Semiconductor's renowned Aptina product line, which is synonymous with quality and reliability in the field of digital imaging technology.

Key Features

  • High Resolution: The MT9P004EBMSTC-CR boasts a 5-megapixel resolution, providing exceptional image clarity and detail for applications that require high-quality visual data.
  • Pixel Size: With a pixel size of 2.2 μm x 2.2 μm, this sensor captures images with fine granularity, ensuring that even the smallest features are rendered with precision.
  • Frame Rate: This device is capable of delivering high frame rates, making it suitable for capturing fast-moving objects without losing detail or experiencing motion blur.
  • Electronic Shutter: The electronic rolling shutter feature allows for smooth and consistent image capture, reducing the distortion that can occur with moving subjects.
  • Color Filter Array: It includes an RGB Bayer color filter, which enables the sensor to produce vibrant and accurate color images, essential for applications where color fidelity is critical.

Applications

The versatility of the MT9P004EBMSTC-CR makes it ideal for a wide range of applications, including:

  • Security and surveillance systems
  • Machine vision and industrial inspection
  • Medical imaging devices
  • Automotive and drone cameras
  • High-end consumer electronics

Technical Specifications

Equipped with advanced features such as low-light performance, on-chip analog-to-digital conversion, and support for multiple data interfaces, the MT9P004EBMSTC-CR is a highly adaptable sensor that can be integrated into a variety of designs. Its compact form factor and low power consumption make it an excellent choice for portable and battery-powered devices.

In conclusion, the MT9P004EBMSTC-CR image sensor from ON Semiconductor represents a blend of performance, versatility, and quality, making it an outstanding choice for developers and manufacturers seeking to incorporate top-tier visual capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
Linear IC
Lowest to $72.7612
Texas Instruments
PROTOTYPE
Lowest to $58.2090
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,106 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess