EN
  • EN
  • DE

MT9V111IA7ATC-DR1

Part No MT9V111IA7ATC-DR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SOC IMAGE SENSOR VGA 1/4 52IBGA / Image Sensor Color CMOS 640x480Pixels Automotive 52-Pin IBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Type CMOS
Pixel Size 5.6μm x 5.6μm
Frames per Second 90
Operating Supply Voltage 1.8V, 2.8V
Operating Temperature Range -30°C ~ 70°C
Win Source Part Number 790235-MT9V111IA7ATC-DR1
Popularity Medium
Supply and Demand Status Limited
Family Name MT9V111
Introduction Date May 05, 2015
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MT9V111IA7ATC-DR1 CAD Model

Description

ON Semiconductor MT9V111IA7ATC-DR1 - Digital Image Sensor

The MT9V111IA7ATC-DR1 from ON Semiconductor is a cutting-edge digital image sensor designed to provide superior image quality for a variety of applications. This compact, high-performance sensor is an ideal solution for embedded systems, portable devices, and other applications where space is at a premium and high-quality imaging is essential.

Key Features

  • Resolution: The sensor offers a resolution of VGA (640x480), providing clear and crisp images suitable for numerous applications, including security, industrial imaging, and scanning.
  • Pixel Size: With a pixel size of 5.6 µm x 5.6 µm, it captures more light per pixel, resulting in better image quality, especially in low-light conditions.
  • Image Processing: The sensor integrates sophisticated on-chip image processing functions such as auto exposure, white balance, color correction, and more, which simplifies design efforts and enhances image output.
  • Frame Rate: It supports a maximum frame rate of 30 frames per second at full resolution, ensuring smooth video capture for motion-intensive applications.
  • Interface: The MT9V111IA7ATC-DR1 features a simple two-wire serial interface for easy integration and minimal pin count, facilitating straightforward connectivity with a wide range of processors and systems.
  • Shutter: The sensor employs an electronic rolling shutter mechanism that allows for continuous capture of images with minimal distortion.
  • Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, making it suitable for battery-powered devices.

Applications

The versatility of the MT9V111IA7ATC-DR1 allows it to be used in a diverse array of applications, including but not limited to:

  • Security and surveillance cameras
  • Automotive and transportation systems
  • Medical imaging devices
  • Industrial monitoring and inspection
  • Consumer electronics such as webcams and video conferencing systems

Overall, the MT9V111IA7ATC-DR1 by ON Semiconductor is a reliable and versatile choice for developers and manufacturers seeking a high-quality image sensor that provides excellent imaging performance in a compact form factor.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess