EN
  • EN
  • DE

MTB15N06V

Part No MTB15N06V
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 360 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 977981-MTB15N06V
Ultra Librarian 3D Model Ultra Librarian MTB15N06V CAD Model

Description

Introducing the MTB15N06V Power MOSFET by ON Semiconductor

The MTB15N06V is a robust N-channel power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. Designed with advanced engineering and high-quality materials, the MTB15N06V is optimized for low on-resistance and high switching performance, making it an excellent choice for a wide range of power management applications.

Key Features

  • High Current Capacity: The MTB15N06V can handle continuous drain currents up to 15A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 0.06Ω, this MOSFET ensures efficient power usage and minimal voltage drop across the device during operation.
  • High Switching Speed: The device is designed for fast switching, which helps in reducing switching losses and improving overall efficiency in power conversion systems.
  • Thermal Management: The MTB15N06V comes in a TO-220 package that provides excellent thermal characteristics, ensuring the device operates reliably even under high temperature conditions.
  • Voltage Rating: This MOSFET has a drain-to-source voltage (Vdss) rating of 60V, which allows it to be used in a variety of medium to high voltage applications.

Applications

The versatility of the MTB15N06V MOSFET makes it suitable for a broad spectrum of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • LED lighting solutions
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MTB15N06V is no exception, as it is manufactured with strict quality control processes, ensuring reliable performance and longevity for end-users. It is designed to meet the rigorous demands of the industrial and automotive markets, where consistent and dependable operation is critical.

Conclusion

With its combination of efficiency, power handling, and thermal performance, the MTB15N06V from ON Semiconductor is an excellent component choice for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive, or industrial applications, the MTB15N06V brings performance and reliability to the forefront of power MOSFET technology.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess