EN
  • EN
  • DE

T2035H-6T

Part No T2035H-6T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 20A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A, 210A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054071-T2035H-6T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2035H-6T CAD Model

Description

The T2035H-6T is a high-performance triac manufactured by STMicroelectronics, designed to cater to a wide range of AC power control applications. This triac is part of the high-temperature series, which ensures reliable operation even in extreme conditions. It is particularly suitable for applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance.

Key Features

  • Voltage Capability: The T2035H-6T is capable of handling voltages up to 600V, making it suitable for use in most domestic and industrial mains applications.
  • Current Rating: This triac can sustain a current of 35A, which makes it a robust choice for handling high power loads.
  • High-Temperature Performance: With a maximum operating junction temperature of 150°C, the T2035H-6T ensures reliability and stability in high-temperature environments.
  • Snubberless Technology: The snubberless design allows for less noise generation and reduced electromagnetic interference (EMI), enhancing the performance in sensitive circuits.
  • Gate Trigger Current: The device features a low gate trigger current (IGT), which means it can be directly driven by microcontrollers or other low-power gate trigger circuits.

Applications

The T2035H-6T is versatile and can be used in a variety of applications, including:

  • AC phase control circuits
  • Motor control circuits for fans, blowers, and other appliances
  • Lighting dimmer systems
  • Home automation and smart switches
  • Heating regulation in ovens, heaters, and other temperature control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The T2035H-6T is no exception and is built to meet stringent quality standards. The device is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

With its robust design and superior performance characteristics, the T2035H-6T from STMicroelectronics is an excellent choice for designers looking to implement efficient AC power control in their applications.

You May Also Be Interested in

STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 6A TO263
Lowest to $2.8159
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
STMicroelectronics
HIGH PERFORMANCE TRIAC | TRIAC ALTERNISTOR 600V 12A D2PAK
Lowest to $1.1533
STMicroelectronics
Snubberless™ high temperature 30 A Triacs
Lowest to $2.1722
Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $0.8732
Vishay
Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Need more? Email Us
STMicroelectronics
Overvoltage protected AC switch
Lowest to $1.7405
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO263
Lowest to $0.5543

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7361 $52.0830
75+ $1.4245 $106.8375
110+ $1.3800 $151.8000
150+ $1.3355 $200.3250
195+ $1.2910 $251.7450
260+ $1.1574 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess