EN
  • EN
  • DE

MTB50P03HG

Part No MTB50P03HG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003882-MTB50P03HG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTB50P03HG CAD Model

Description

ON Semiconductor MTB50P03HG Power MOSFET

The MTB50P03HG is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and high-speed switching capabilities.

With a 30V VGS (Gate-to-Source Voltage), the MTB50P03HG offers a robust threshold that can handle a wide range of applications. It has a continuous drain current (ID) of 50A, ensuring that it can support high-power applications without faltering. The device is housed in a D2PAK package, which is known for its ability to dissipate heat effectively, thus maintaining stability and prolonging the life of the MOSFET.

One of the key features of the MTB50P03HG is its low on-resistance (RDS(on)), which stands at just 8.0 mΩ at VGS = 10 V. This low resistance minimizes power loss due to heating, making the MOSFET highly efficient in converting power. This efficiency is essential for applications that require long-term reliability and minimal energy wastage, such as power supplies, DC-DC converters, and motor drives.

The MTB50P03HG also boasts fast switching speeds, which is a critical characteristic for applications that require rapid on-off cycles. This speed is facilitated by its low gate charge (QG), which ensures that the device can respond quickly to control signals, enhancing the overall performance of the circuit.

Additionally, the MTB50P03HG is equipped with advanced protection features. It has an integrated diode for body-drain, which protects against reverse current, and its maximum junction temperature of 175°C provides a safety margin for thermal stress.

ON Semiconductor's commitment to quality is evident in the MTB50P03HG, making it an excellent choice for engineers and designers looking for a reliable and efficient Power MOSFET. Whether it's being used in automotive applications, power management systems, or any other high-power electronic device, the MTB50P03HG is engineered to deliver top-notch performance and durability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess