EN
  • EN
  • DE

TS3A8235A0YFPR

Part No TS3A8235A0YFPR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978736-TS3A8235A0YFPR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3A8235A0YFPR CAD Model

Description

Product Overview: Texas Instruments TS3A8235A0YFPR

The Texas Instruments TS3A8235A0YFPR is a high-performance, dual-channel 2:1 multiplexer-demultiplexer switch designed for the purpose of routing high-speed differential signals. This advanced switch is part of Texas Instruments' extensive interface portfolio and is specifically engineered to cater to applications requiring efficient signal management without compromising on signal integrity.

Key Features

  • Signal Range: The TS3A8235A0YFPR is capable of handling a wide range of signals, making it versatile for various applications.
  • Low Crosstalk: With its excellent isolation between channels, the device minimizes interference and crosstalk, ensuring clean signal transmission.
  • High Bandwidth: The device boasts a high bandwidth, which is essential for maintaining the integrity of high-speed data streams.
  • Power Efficiency: Its design emphasizes power efficiency, which reduces the power consumption of the system it's integrated into.
  • Package: The TS3A8235A0YFPR comes in a compact DSBGA package, allowing for a small footprint on PCBs and making it suitable for space-constrained applications.

Applications

This versatile switch is ideal for a range of applications, including but not limited to:

  • High-speed data lines switching in servers and networking equipment.
  • Signal routing in consumer electronics like laptops and smartphones.
  • Audio and video signal management in multimedia devices.
  • PCB space-saving solutions where a compact switch is necessary.

Technical Specifications

The TS3A8235A0YFPR operates over a broad temperature range and is characterized by its robust performance under varying environmental conditions. It also features ESD protection, which safeguards the device against electrostatic discharges, further enhancing its durability and reliability in complex electronic systems.

Ordering and Packaging

Each order of the TS3A8235A0YFPR consists of a reel of surface-mount devices, ready for automated assembly processes. The product is RoHS compliant and adheres to the highest standards of quality and environmental safety.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7648 $201.1872
147+ $1.7059 $250.7673
197+ $1.5295 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess