EN
  • EN
  • DE

MTD20N03HDL1

Part No MTD20N03HDL1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081056-MTD20N03HDL1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD20N03HDL1 CAD Model

Description

Product Overview: MTD20N03HDL1 by ON Semiconductor

The MTD20N03HDL1 is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is engineered to deliver exceptional efficiency, reliability, and thermal performance for a wide range of applications.

Key Features

  • High Current Capacity: The MTD20N03HDL1 can handle continuous drain currents of up to 20A, making it suitable for high-power applications.
  • Low RDS(on): With a low on-state resistance of typically 0.035Ω, this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High Voltage Tolerance: It can withstand drain-source voltages of up to 30V, providing a good safety margin for varied electronic designs.
  • Fast Switching Speed: The device is optimized for fast switching, reducing transition losses and improving performance in switching applications.
  • Thermal Stability: Excellent thermal characteristics allow the MOSFET to operate reliably over a wide temperature range.
  • Logic Level Gate Drive: Compatible with standard logic level gate drive voltages, this MOSFET can be directly driven by microcontrollers and other logic devices.

Applications

The MTD20N03HDL1 is versatile and can be used in a variety of applications, including:

  • Power management in computing and telecom equipment
  • DC/DC converters and power supplies
  • Motor control circuits in automotive and industrial settings
  • Switching regulators and LED drivers
  • Battery management systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MTD20N03HDL1 is no exception. This product is built to meet rigorous industry standards, ensuring long-term stability and performance in even the most demanding conditions.

Environmental Compliance

The MTD20N03HDL1 is compliant with various environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious designs.

With its robust design, high efficiency, and ON Semiconductor's reputation for quality, the MTD20N03HDL1 is an excellent choice for designers looking to optimize their power circuitry across multiple applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess