EN
  • EN
  • DE

MTD20N06HDL

Part No MTD20N06HDL
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Continuous Drain Current (ID) 20 A
Gate to Source Voltage (Vgs) 15 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Packaging Rail/Tube
Power Dissipation 1.75 W
RoHS Non-Compliant
Win Source Part Number 993376-MTD20N06HDL
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD20N06HDL CAD Model

Description

MTD20N06HDL - ON Semiconductor

The MTD20N06HDL is a high-performance, N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a trusted name in power management and discrete devices. This MOSFET is part of the DPAK family and is known for its efficiency and reliability in a wide range of applications. The device is engineered to address the needs of modern electronic circuits, providing a combination of fast switching, ruggedized device design, low on-resistance, and cost-effectiveness.

Key Features

  • High Drain-Source Breakdown Voltage (VDS): With a breakdown voltage of 60V, the MTD20N06HDL can handle high voltage applications with ease, making it suitable for a variety of power switching tasks.
  • Low On-Resistance (RDS(on)): The device boasts an exceptionally low on-resistance, which enhances its efficiency by minimizing conduction losses.
  • High Forward Transconductance (gfs): This parameter indicates the ability of the MOSFET to conduct current, and the MTD20N06HDL offers a high transconductance value, contributing to better overall performance.
  • Fast Switching Speed: The MOSFET's fast switching capability ensures that it can operate efficiently at high frequencies, which is essential for modern power supply and conversion systems.
  • Thermally Enhanced Package: The DPAK package provides excellent thermal performance, ensuring that the MOSFET can handle higher currents without overheating.

Applications

The MTD20N06HDL is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC to DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Power management solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MTD20N06HDL MOSFET is produced with rigorous quality control measures and is designed to meet or exceed industry standards for performance and reliability. It is suitable for commercial, industrial, and automotive grade applications where durability and longevity are critical.

Overall, the MTD20N06HDL from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems with a reliable and high-performance MOSFET.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess