EN
  • EN
  • DE

MTD20N06HDT4

Part No MTD20N06HDT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Power MOSFET 20 Amps, 60 Volts N-Channel DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330675-MTD20N06HDT4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MTD20N06HDT4 CAD Model

Description

ON Semiconductor MTD20N06HDT4 Overview

The MTD20N06HDT4 from ON Semiconductor is a robust and efficient MOSFET designed to meet the demands of a wide range of power switching applications. This Power MOSFET is a part of ON Semiconductor's high-performance TrenchMOS portfolio, which is known for delivering superior switching performance and reliability.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): With a high breakdown voltage of 60V, the MTD20N06HDT4 is suitable for a variety of applications that require high voltage operation.
  • High Continuous Drain Current (I<sub>D): The device supports a continuous drain current of 20A, making it capable of handling high current loads.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance of this MOSFET, typically 47 mΩ at V<sub>GS = 10 V, ensures efficient operation with minimal conduction losses.
  • Fast Switching Speed: Fast switching capabilities reduce transition losses and improve overall efficiency in high-frequency applications.
  • Thermal Performance: The MTD20N06HDT4 is encapsulated in a DPAK package that offers excellent thermal performance, ensuring stability even under high power and temperature conditions.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, making it compatible with a wide range of control circuits and simplifying design integration.

Applications

The MTD20N06HDT4 is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Battery Powered Circuits
  • Switching Regulators
  • Automotive Applications

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The MTD20N06HDT4 is manufactured with rigorous quality control processes, ensuring reliable performance and a long operational lifespan. Its robustness makes it a preferred choice for designers looking for a MOSFET that can endure the stresses of demanding environments.

Conclusion

The MTD20N06HDT4 Power MOSFET from ON Semiconductor represents a blend of high performance, efficiency, and reliability. Whether for industrial, automotive, or consumer applications, this MOSFET is engineered to deliver optimal performance in a compact and energy-efficient package.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess