EN
  • EN
  • DE

MTD4N20E1

Part No MTD4N20E1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,435 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 928485-MTD4N20E1
Ultra Librarian 3D Model Ultra Librarian MTD4N20E1 CAD Model

Description

The ON Semiconductor MTD4N20E1 is a high-performance, N-channel power MOSFET designed for a variety of applications that demand high efficiency and reliability. This MOSFET features advanced technology that provides low on-resistance, high switching speed, and excellent thermal performance. It is suitable for use in power management tasks within automotive, industrial, and consumer electronics sectors.

Key Features

  • Device Type: N-Channel
  • Drain-to-Source Voltage (VDSS): 200V
  • Continuous Drain Current (ID): 4.2A
  • Power Dissipation (PD): 35W
  • RDS(on): Low on-resistance for improved efficiency
  • Package: DPAK (TO-252) for efficient PCB space utilization

Applications

The MTD4N20E1 is versatile and can be used in a wide range of applications including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • DC-DC Converters
  • Battery Management Systems
  • LED Lighting

Performance Benefits

With its robust construction and optimized design, the MTD4N20E1 provides several performance benefits:

  • High Efficiency: Minimizes conduction losses with a low RDS(on), leading to better energy efficiency in applications.
  • Thermal Management: Enhanced thermal characteristics allow for stable operation over a wide temperature range.
  • High-Speed Switching: Enables fast switching operations, which is crucial for applications like SMPS and power inverters.
  • Reliability: Manufactured by ON Semiconductor, a leader in power management solutions, ensuring reliability and performance consistency.

Environmental & Regulatory Compliance

The MTD4N20E1 is compliant with various environmental standards, ensuring that it meets global regulatory requirements and is suitable for eco-friendly applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess