EN
  • EN
  • DE

MTD4N20ET4

Part No MTD4N20ET4
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description N?Channel DPAK Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 246851-MTD4N20ET4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTD4N20ET4 CAD Model

Description

The MTD4N20ET4 is a high-performance, enhanced mode N-channel power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of a wide range of electronic applications, providing efficient power management and high reliability.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: DPAK (TO-252) surface mount package for compact design
  • Voltage Rating: 200V drain-to-source voltage (VDS) provides a wide operating range
  • Current Handling: Continuous drain current (ID) of up to 3.6A at 25°C, ensuring robust performance for a variety of applications
  • RDS(on): Low on-resistance of typically 1.25Ω at VGS = 10V, minimizing power losses and improving efficiency
  • Gate Charge: Low total gate charge (QG) to reduce switching losses
  • Temperature Performance: Operates over an extended temperature range, with a maximum junction temperature of 175°C
  • ESD Protection: Built-in electrostatic discharge protection for increased reliability

Applications

The MTD4N20ET4 is ideally suited for a variety of applications that require high efficiency and power density. These include:

  • Switching regulators
  • Switch mode power supplies (SMPS)
  • Motor control systems
  • LED lighting solutions
  • Automotive applications
  • Power management tasks in consumer and industrial electronics

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MTD4N20ET4 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Whether you are designing power supplies or innovating in the automotive space, you can trust ON Semiconductor components to deliver the efficiency and durability your products require.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess