EN
  • EN
  • DE

MTP15N06VL

Part No MTP15N06VL
Manufacturer ON Semiconductor
Catalog Misc Products
Description TMOS POWER FET 15 AMPERES 60 VOLTS RDS(on) = 0.085 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832172-MTP15N06VL
Ultra Librarian 3D Model Ultra Librarian MTP15N06VL CAD Model

Description

The MTP15N06VL from ON Semiconductor is a robust Power MOSFET designed to deliver high performance for a wide range of applications. This device is a part of the TrenchMOS™ series, which is renowned for its high energy efficiency and reliability. The MTP15N06VL is particularly well-suited for power management tasks in both commercial and industrial electronic systems.

Key Features

  • High Current Capability: The MTP15N06VL offers a continuous drain current (ID) of 15A, making it capable of handling high current loads with ease.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 60 mΩ, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High Voltage Tolerance: It can withstand drain-source voltages (VDS) up to 60V, providing a comfortable margin for a variety of applications.
  • Fast Switching Speed: The device's fast switching capabilities are ideal for high-frequency operations, contributing to reduced switching losses.
  • Thermal Management: The MTP15N06VL comes in a TO-220 package, which is known for its excellent thermal characteristics, ensuring stable operation even under high temperature conditions.

Applications

The versatility of the MTP15N06VL allows it to be used in a diverse range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Automotive Electronics
  • Power Management Systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MTP15N06VL is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in the field. Whether you're designing power supplies or involved in automotive electronics, the MTP15N06VL is an excellent choice for efficient and reliable power switching.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess