EN
  • EN
  • DE

MTP33N10E

Part No MTP33N10E
Manufacturer ON Semiconductor
Catalog Misc Products
Description N−Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832180-MTP33N10E
Ultra Librarian 3D Model Ultra Librarian MTP33N10E CAD Model

Description

ON Semiconductor MTP33N10E Power MOSFET

The MTP33N10E is a highly efficient, robust N-channel power MOSFET designed and manufactured by ON Semiconductor. This power MOSFET is a fundamental component used in a wide range of electronic applications, including power supplies, motor controls, and high-speed switching circuits. With its advanced technology, the MTP33N10E provides excellent performance in terms of switching speeds, power handling, and reliability.

Key Features

  • Voltage and Current Handling: The MTP33N10E can handle drain-source voltages up to 100V, making it suitable for various high-voltage applications. It also boasts a continuous drain current of 33A, ensuring it can manage significant power without overheating.
  • Low RDS(on): The device features a low on-resistance (RDS(on)) of just 0.055 ohms. This low resistance minimizes power loss due to heating, thus improving overall efficiency and reducing the need for additional heat sinking.
  • High-Speed Switching: Designed with fast switching in mind, the MTP33N10E offers rapid transition times, which is crucial for applications requiring high-speed operation.
  • Temperature Performance: It operates effectively over a wide temperature range, ensuring reliability and stability in various environmental conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Inverters

ON Semiconductor's MTP33N10E is encapsulated in a TO-220 package, which is known for its durability and ease of mounting on printed circuit boards (PCBs). The package also provides excellent thermal properties, allowing the MOSFET to dissipate heat effectively during operation. This product is designed with the intention of providing a balance between performance and cost, making it an attractive option for designers looking to optimize their power management systems.

Overall, the MTP33N10E is a testament to ON Semiconductor's commitment to providing high-quality, reliable semiconductor products that meet the evolving needs of modern electronics. Whether you're designing power circuits for consumer electronics or industrial machinery, the MTP33N10E is engineered to deliver top-notch performance and long-term dependability.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4839 $66.3873
15+ $7.7817 $116.7255
23+ $7.5386 $173.3878
32+ $7.2954 $233.4528
41+ $7.0522 $289.1402
55+ $6.3227 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess