EN
  • EN
  • DE

MTSF3N02HDR2

Part No MTSF3N02HDR2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 247026-MTSF3N02HDR2
Ultra Librarian 3D Model Ultra Librarian MTSF3N02HDR2 CAD Model

Description

Product Overview: MTSF3N02HDR2 - ON Semiconductor

The MTSF3N02HDR2 is a high-performance N-channel MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This power MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient, robust, and reliable solutions for a wide variety of electronic applications.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): The device is capable of supporting a maximum drain-source voltage of 20V, making it suitable for a range of medium voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 100 mΩ, the MTSF3N02HDR2 ensures efficient current flow with minimal power loss, which is crucial for power-sensitive designs.
  • High Continuous Drain Current (I<sub>D): It offers a continuous drain current of 3.2A, allowing it to handle significant power without overheating.
  • Enhanced Gate Charge (Q<sub>g): The optimized gate charge enables fast switching speeds, which is beneficial for high-frequency operations.
  • Thermal Management: The device comes in a compact SOT-23 package which is excellent for space-constrained applications while also providing good thermal performance.
  • ESD Protection: The MTSF3N02HDR2 is equipped with built-in ESD protection, enhancing its durability and reliability in sensitive electronic environments.

Applications

The MTSF3N02HDR2 MOSFET is ideal for a wide array of applications. It is commonly used in power management circuits, such as DC/DC converters, load switches, and battery protection modules. Additionally, it finds applications in motor control circuits, LED drivers, and other electronic switching systems where efficient power handling is crucial.

Quality and Reliability

ON Semiconductor ensures that the MTSF3N02HDR2 meets the highest quality and reliability standards. Each MOSFET is rigorously tested to guarantee performance even under extreme conditions. The device's robustness makes it an excellent choice for both commercial and industrial applications where consistent operation is essential.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2667 $58.6740
530+ $0.2189 $116.0170
820+ $0.2121 $173.9220
1,130+ $0.2053 $231.9890
1,460+ $0.1984 $289.6640
1,950+ $0.1779 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess