EN
  • EN
  • DE

MTV32N25E

Part No MTV32N25E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 645658-MTV32N25E
Ultra Librarian 3D Model Ultra Librarian MTV32N25E CAD Model

Description

Introducing the MTV32N25E MOSFET by ON Semiconductor

The MTV32N25E is a state-of-the-art Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is engineered to deliver exceptional power efficiency and reliability for a wide range of applications.

Key Features

  • High Voltage Capability: The MTV32N25E is designed to handle high voltages, with a drain-to-source voltage (Vdss) of 250V, making it suitable for various power applications.
  • Low On-Resistance: With an on-resistance (Rds(on)) of just 0.073 ohms, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Rating: This device can support a continuous drain current (Id) of up to 32A, making it capable of driving high current loads with ease.
  • Enhanced Durability: The MTV32N25E is built to withstand tough conditions and offers a robust maximum junction temperature of 150°C, ensuring long-term stability and performance.

Applications

The versatility of the MTV32N25E MOSFET makes it an excellent choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-DC Converters
  • Motor Drives and Inverters
  • Lighting and LED Drivers
  • Automotive Electronics
  • High-Efficiency Power Circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MTV32N25E is no exception. It is manufactured to meet strict industry standards, ensuring reliable performance in your electronic designs. The device also features a TO-220 package, which is widely recognized for its ease of integration and excellent thermal properties.

Overall, the MTV32N25E from ON Semiconductor represents a blend of efficiency, power, and reliability, making it an ideal choice for designers looking to optimize their power management solutions. With its impressive specifications and adaptability, the MTV32N25E stands out as a top-tier component in the field of power electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess