ON Semiconductor MTW16N40E N-Channel Power MOSFET
The MTW16N40E is a high-performance N-Channel Power MOSFET produced by ON Semiconductor, a leading manufacturer in energy-efficient electronics. This MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing efficient power management and switching with high reliability and performance.
Key Features
- High Voltage Capability: The MTW16N40E is capable of withstanding voltages up to 400V, making it suitable for high-voltage applications.
- High Current Handling: This device can handle continuous drain currents up to 16A, ensuring robust performance for heavy-duty operations.
- Low On-Resistance: With a low R<sub>DS(on) value, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
- Fast Switching Speed: The fast switching capability of the MTW16N40E reduces switching losses and improves performance in high-frequency applications.
- Enhanced Durability: Built with ON Semiconductor's robust technology, this MOSFET offers improved ruggedness and reliability.
- TO-247 Package: The device comes in a TO-247 package, known for its excellent thermal characteristics and mechanical durability.
Applications
The MTW16N40E is versatile and can be used in a wide range of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Motor Drives
- Lighting Systems
- Automotive Electronics
- Renewable Energy Systems
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
400V
Continuous Drain Current (I<sub>D)
16A
Power Dissipation (P<sub>D)
125W
R<sub>DS(on)
0.270Ω
Operating Temperature Range
-55°C to +150°C
The MTW16N40E from ON Semiconductor is a testament to the company's commitment to providing high-quality, energy-efficient solutions for power management challenges across a multitude of industries.