The ON Semiconductor MUN2211 is a high-quality, versatile bipolar junction transistor that is designed for general-purpose applications in the electronics industry. This transistor is part of ON Semiconductor's comprehensive portfolio of discrete devices, known for their reliability and performance.
Key Features
- Type: PNP Bipolar Junction Transistor (BJT)
- Package: SOT-23 Surface-Mount
- Collector-Emitter Voltage (Vceo): 50V
- Collector Current (Ic): Up to 100mA
- DC Current Gain (hFE): High hFE linearity
- Complementary NPN Type: MUN2111
- RoHS Compliant: Yes
Applications
The MUN2211 transistor is commonly used in a wide range of applications due to its high current gain and low saturation voltage. It is suitable for use in:
- Signal amplification circuits
- Switching applications
- Power management solutions
- Driver stages in audio amplifiers
- Interface circuits
- Control systems
Performance and Quality
ON Semiconductor ensures that the MUN2211 meets stringent quality criteria, making it a reliable choice for both commercial and industrial applications. The device's performance is characterized by its fast switching speeds, high voltage tolerance, and efficient current handling capabilities. Its SOT-23 package is optimized for automated assembly processes, making it a convenient option for mass production.
Environmental and Safety Compliance
The MUN2211 transistor is compliant with the latest environmental regulations, including RoHS, which restricts the use of certain hazardous materials in electronic components. ON Semiconductor is committed to providing environmentally friendly solutions that meet the highest safety standards.
Conclusion
The ON Semiconductor MUN2211 is a robust PNP transistor that provides designers with a reliable component for their circuit designs. Its combination of high performance, compact form factor, and compliance with environmental standards makes it an excellent choice for a variety of electronic applications.