EN
  • EN
  • DE

MUN2231T1

Part No MUN2231T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 338MW SC59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 338 mW Surface Mount SC-59
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SC-59
Family Name MUN22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928497-MUN2231T1
Ultra Librarian 3D Model Ultra Librarian MUN2231T1 CAD Model

Description

Product Overview: MUN2231T1 from ON Semiconductor

The MUN2231T1 is a cutting-edge bipolar transistor product designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of ON Semiconductor's innovative portfolio of transistors that cater to a wide range of electronic applications, emphasizing performance, reliability, and energy efficiency.

The MUN2231T1 is a PNP transistor, which is a type of bipolar junction transistor (BJT). BJTs are widely used for amplification and switching applications. The PNP configuration of the MUN2231T1 means that it primarily uses holes as charge carriers, making it suitable for use in positive ground circuits or as a switch in various electronic devices.

This product boasts an impressive collector-emitter voltage (V<sub>CEO) of 50V, ensuring it can handle moderate voltage applications with ease. Additionally, the collector current (I<sub>C) rating of this transistor is 100 mA, which allows it to drive small loads directly without the need for additional power components.

The MUN2231T1 also features a low collector-emitter saturation voltage and high current gain bandwidth product, which make it an excellent choice for amplification purposes. These attributes enable the device to operate efficiently with minimal power loss, making it ideal for battery-powered devices and energy-sensitive applications.

ON Semiconductor's commitment to quality is evident in the MUN2231T1's construction. The device is housed in a small, surface-mount package known as the SOT-23. This compact packaging makes it suitable for high-density PCB layouts and applications where space is at a premium. Moreover, the SOT-23 package is designed for automated assembly processes, which facilitates mass production and ensures consistency in product quality.

In summary, the MUN2231T1 from ON Semiconductor is a versatile and reliable PNP transistor that offers excellent performance for a broad array of electronic applications. Its high voltage and current ratings, combined with efficient operation and a compact form factor, make it a valuable component for designers looking to optimize their electronic designs for both performance and space.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess