EN
  • EN
  • DE

MUN5211

Part No MUN5211
Manufacturer ON Semiconductor
Description Dual Bias Resistor Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1228420-MUN5211
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MUN5211 CAD Model

Description

ON Semiconductor MUN5211 Dual Bias Resistor Transistor

The MUN5211 from ON Semiconductor is a versatile and compact surface-mounted Dual Bias Resistor Transistor (BRT) that combines the functionality of a single transistor with the integrated bias network of two resistors. This integration simplifies circuit design and reduces component count in various applications.

Key Features:

  • Integrated Bias Resistor Ratio: The MUN5211 features a fixed resistor ratio, which provides a biasing network for the transistor and eliminates the need for external resistors, saving space on the PCB.
  • Small Footprint: Housed in a compact SOT-363 package, the device is ideal for applications where space is at a premium.
  • Low VCE(sat): It offers low collector-emitter saturation voltage, which translates to reduced power consumption and improved efficiency.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the MUN5211 is suitable for amplification applications with moderate frequency requirements.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the MUN5211 provides reliable performance in a wide range of environmental conditions.

Applications:

The MUN5211 is commonly used in signal processing, such as in amplifiers and switches, due to its integrated biasing components. It is also suitable for use in:

  • Power management circuits
  • DC-DC converters
  • Telecommunications
  • Portable and battery-powered devices
  • Motor control circuits

Technical Specifications:

Parameter Value
Configuration Dual
Resistor Ratio Fixed
Package SOT-363
Collector-Emitter Voltage (VCEO) 50V
Collector Current (IC) 100mA

For detailed specifications and application notes, designers and engineers should consult the MUN5211 datasheet available on the ON Semiconductor website. With its integrated design and reliable performance, the MUN5211 is an excellent choice for a wide range of electronic designs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0809 $57.8435
1,725+ $0.0670 $115.5750
2,680+ $0.0647 $173.3960
3,705+ $0.0624 $231.1920
4,810+ $0.0601 $289.0810
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess