EN
  • EN
  • DE

MUR2020RG

Part No MUR2020RG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 20A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 059668-MUR2020RG
Family Name MUR2020R
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR2020RG CAD Model

Description

ON Semiconductor MUR2020RG Ultrafast Rectifier

The ON Semiconductor MUR2020RG is a state-of-the-art ultrafast rectifier designed to provide efficient and reliable performance for a wide range of power conversion applications. This device is particularly well-suited for use in high-frequency circuits where fast switching is crucial. With its robust design and superior electrical characteristics, the MUR2020RG is an excellent choice for engineers looking to enhance the efficiency and longevity of their power systems.

Key Features

  • Voltage Rating: The MUR2020RG offers a reverse voltage rating of 200 volts, making it suitable for various applications that require a high breakdown voltage.
  • Current Handling: This rectifier can handle a forward current of 20 amperes, ensuring it can manage significant power levels in your circuit.
  • Ultrafast Recovery Time: With a recovery time of less than 35 nanoseconds, the MUR2020RG minimizes power loss and improves efficiency in high-speed switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves thermal performance, contributing to the overall energy efficiency of the system.
  • High Temperature Operation: Capable of operating at junction temperatures ranging from -65°C to +175°C, the MUR2020RG is designed for reliability in harsh environments.
  • Package: It comes in a robust and compact TO-220 package, which is widely used and easy to integrate into various circuit designs.

Applications

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Freewheeling diodes
  • DC-DC converters
  • Automotive environment systems

The MUR2020RG ultrafast rectifier from ON Semiconductor is engineered to meet the stringent requirements of modern electronic devices. Its combination of high-speed switching capability, thermal efficiency, and robustness makes it an ideal choice for designers looking to improve the performance and reliability of their power management systems.

Whether you are developing power supplies for consumer electronics, industrial systems, or automotive applications, the MUR2020RG offers the performance and quality expected from a leader in semiconductor solutions like ON Semiconductor.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5682 $62.7280
90+ $1.2868 $115.8120
140+ $1.2465 $174.5100
195+ $1.2063 $235.2285
250+ $1.1661 $291.5250
335+ $1.0455 $350.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,049 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess