EN
  • EN
  • DE

MUR3020PT

Part No MUR3020PT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 15A SOT93
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series SWITCHMODE™
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-218-3
Supplier Device Package SOT-93
Base Product Number MUR30
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 247318-MUR3020PT
Ultra Librarian 3D Model Ultra Librarian MUR3020PT CAD Model

Description

ON Semiconductor MUR3020PT Ultrafast Rectifier

Introducing the MUR3020PT, a state-of-the-art ultrafast rectifier from ON Semiconductor, designed to cater to the demanding needs of high-frequency power electronics. This robust component is ideal for use in a variety of applications, including switching power supplies, converters, free-wheeling diodes, and other power switching functions.

The MUR3020PT is engineered to deliver exceptional performance with its ultrafast reverse recovery time, which significantly reduces switching losses and enhances the overall efficiency of your electronic systems. This feature makes it a perfect choice for high-efficiency power supply designs where energy conservation is a priority.

Constructed with ON Semiconductor's proprietary technology, the MUR3020PT boasts a reverse voltage of 200V and a forward current of 30A, ensuring that it can handle high surge currents without compromising its integrity. The device is configured in a common cathode arrangement, encapsulated in a TO-247 package, which is renowned for its excellent thermal performance and mechanical robustness.

The MUR3020PT is characterized by its low forward voltage drop, which contributes to reduced power dissipation and improved thermal efficiency. This characteristic is particularly beneficial in applications where low voltage operation is critical. Furthermore, the component's glass passivated junction ensures long-term reliability and stability, protecting your circuits from environmental stresses and ensuring consistent performance over time.

ON Semiconductor has designed the MUR3020PT with the environment in mind. The device is compliant with RoHS standards, which means it is free from harmful substances like lead, making it a safe choice for the environment and for use in a wide range of consumer electronics.

In summary, the MUR3020PT from ON Semiconductor is a high-performance, reliable, and environmentally friendly ultrafast rectifier that provides designers with an efficient solution for their high-speed switching needs. Its advanced features and robust design make it a valuable component for achieving optimal performance in your power electronic circuits.

For detailed specifications and application notes, designers are encouraged to consult the MUR3020PT datasheet available on the ON Semiconductor website.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3460 $50.1700
355+ $0.2839 $100.7845
550+ $0.2751 $151.3050
755+ $0.2662 $200.9810
975+ $0.2573 $250.8675
1,305+ $0.2307 $301.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess