EN
  • EN
  • DE

2SJ584LS

Part No 2SJ584LS
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 250V 4.5A 3-Pin(3+Tab) TO-220FI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158750-2SJ584LS
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ584LS
Introduction Date July 27, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ584LS CAD Model

Description

The ON Semiconductor 2SJ584LS is a high-performance P-Channel MOSFET that offers excellent power efficiency for a wide range of applications. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing a reliable and cost-effective solution for power management tasks.

Key Features:

  • Low On-Resistance: The 2SJ584LS features a low on-resistance, which significantly reduces power losses and improves overall efficiency. This characteristic is particularly beneficial in applications where high current flow is required.
  • High-Speed Switching: Engineered for high-speed switching performance, this MOSFET enables fast and efficient operation in power conversion and regulation circuits.
  • Gate Charge: The device is optimized for low gate charge, which minimizes the driving power required and reduces the total power dissipation during switching.
  • Voltage Rating: With a drain-to-source voltage rating of -60V, the 2SJ584LS is suitable for a variety of mid-range voltage applications.
  • Current Capacity: It can handle continuous drain currents up to -20A, making it robust enough for demanding power applications.

Applications:

The versatility of the 2SJ584LS P-Channel MOSFET makes it ideal for use in a range of electronic devices and systems. Some typical applications include:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switches
  • Battery management systems
  • Automotive applications

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the 2SJ584LS is no exception. It is manufactured to the highest standards to ensure stable performance over its lifespan and is designed to withstand the challenging conditions of industrial and automotive environments.

Environmental Compliance:

The 2SJ584LS is compliant with RoHS (Restriction of Hazardous Substances) regulations, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the MOSFET is free from certain hazardous materials, making it a responsible choice for electronic design.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess