EN
  • EN
  • DE

MURHB860CTT4G

Part No MURHB860CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 4A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 2.8V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature - Junction -65°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 138977-MURHB860CTT4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MURHB860CTT4G CAD Model

Description

ON Semiconductor MURHB860CTT4G Ultrafast Rectifier

The ON Semiconductor MURHB860CTT4G is a high-performance ultrafast rectifier designed to meet the demanding requirements of today's power conversion applications. This component is engineered for use in a variety of electronic devices where efficient power management and reliability are critical. With its advanced features and robust design, the MURHB860CTT4G is ideal for high-frequency power switching in power supplies, inverters, and as freewheeling diodes in motor control circuits.

Key Features

  • Ultrafast Reverse Recovery Time: The MURHB860CTT4G boasts an impressive reverse recovery time, which minimizes power losses and improves efficiency in high-speed switching applications.
  • High Surge Current Capability: This rectifier can handle high surge currents, making it suitable for applications that experience occasional overcurrent conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures lower power dissipation and reduced heating, contributing to the overall energy efficiency of the system.
  • Reverse Voltage: Rated at 600V, the MURHB860CTT4G can withstand significant voltage stress, making it suitable for use in high-voltage circuits.
  • Robust Package: Encased in a TO-263 (D2PAK) package, this rectifier provides excellent thermal performance and is designed for easy mounting on a printed circuit board (PCB).

Applications

The versatility of the MURHB860CTT4G allows it to be used across a broad range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Automotive environments requiring high reliability
  • DC-to-AC inverters for solar power systems
  • Uninterruptible power supplies (UPS)
  • High-frequency rectification in telecommunications power supplies

Reliability and Performance

The MURHB860CTT4G from ON Semiconductor is designed to deliver not only high-speed switching capabilities but also reliability and durability under strenuous conditions. Its construction is aimed at providing long-term performance, ensuring that power systems remain operational and efficient over extended periods. Whether for industrial, automotive, or consumer applications, the MURHB860CTT4G is a solid choice for designers looking to optimize their power conversion processes.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess