EN
  • EN
  • DE

MURS115T3G

Part No MURS115T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description ULTRAFAST RECTIFIERS 1.0 AMPERE, 50-600 VOLTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) @ If 875mV @ 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 2μA @ 150V
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 1228667-MURS115T3G
Manufacturer Homepage www.onsemi.com
Family Name MURS115
Introduction Date July 06, 1999
ECCN EAR99
Country of Origin Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MURS115T3G CAD Model

Description

ON Semiconductor MURS115T3G Ultrafast Rectifier

The MURS115T3G from ON Semiconductor is a high-efficiency, ultrafast rectifier designed for power supply applications where efficiency and low power loss are of paramount importance. This robust diode is engineered to provide ultrafast switching with reverse recovery times that help to minimize energy loss in high-frequency power switching applications.

Featuring a reverse voltage of 150 volts and a forward current of 1 ampere, the MURS115T3G is capable of meeting a broad range of requirements for electronic circuits. Its ultrafast recovery time of less than 50 nanoseconds makes it an ideal choice for use in high-efficiency power supplies, inverters, and as a freewheeling diode in various applications.

Constructed with ON Semiconductor's state-of-the-art technology, the MURS115T3G offers superior thermal performance thanks to its low forward voltage drop and power loss characteristics. This, combined with its ability to operate at higher temperatures, ensures a longer lifespan and reliable performance even under challenging conditions.

The device is housed in a compact, surface-mount SMB package, which not only saves valuable board space but also provides excellent mechanical strength and thermal conductivity. This packaging is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Key features of the MURS115T3G include:

  • Ultrafast reverse recovery time
  • Low forward voltage drop
  • High surge capacity
  • Peak reverse voltage of 150V
  • Forward continuous current of 1A
  • Operating junction temperature range from -55°C to +150°C
  • Environmentally friendly, RoHS compliant packaging

Overall, the MURS115T3G ultrafast rectifier is an excellent choice for designers looking to optimize the efficiency and thermal performance of their power management systems. Its fast switching capabilities, coupled with ON Semiconductor's reputation for quality and reliability, make it a valuable component in a wide array of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess