EN
  • EN
  • DE

NB100EP223FA

Part No NB100EP223FA
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:22 500MHZ 64LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series 100EP
Package Tray
Product Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HSTL, LVDS, LVPECL
Output HSTL
Frequency - Max 500 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number NB100EP
Standard Package 160 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646695-NB100EP223FA
Ultra Librarian 3D Model Ultra Librarian NB100EP223FA CAD Model

Description

ON Semiconductor NB100EP223FA: High-Performance Clock Buffer

The NB100EP223FA from ON Semiconductor is a state-of-the-art clock buffer designed to meet the demanding needs of high-speed digital systems. This device is part of ON Semiconductor's high-performance clock management portfolio and is engineered to provide low skew and high signal integrity, making it ideal for a wide range of applications including networking, telecommunications, and high-speed computing.

Key Features

  • Low Skew: The NB100EP223FA boasts exceptionally low output-to-output skew, which ensures synchronous signal distribution and improves the reliability of the timing architecture in complex systems.
  • High Frequency: It supports high-frequency clock signals, allowing it to be used in systems that require fast data processing and high-speed communication.
  • Multiple Outputs: With multiple outputs, this clock buffer can distribute a single clock input to several destinations without degrading signal quality, thus simplifying clock tree design.
  • Signal Integrity: The device is designed to maintain signal integrity, providing clean and stable clock signals for critical applications where precision timing is key.
  • Compatibility: The NB100EP223FA is compatible with LVPECL, CML, and LVDS levels, offering versatility for various system design requirements.

Applications

The ON Semiconductor NB100EP223FA is suitable for a variety of applications that require precise clock distribution, including:

  • Data Centers
  • High-Speed Servers
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Computing
  • Test and Measurement Systems

Technical Specifications

The NB100EP223FA operates over a wide temperature range and is available in a compact, surface-mount package, which is ideal for space-constrained applications. Its technical specifications include:

  • Supply Voltage: 2.375 V to 3.8 V
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVPECL
  • Package: 32-VFQFN Exposed Pad

With its robust feature set and flexible design, the NB100EP223FA from ON Semiconductor is an excellent choice for designers looking to optimize their clock distribution networks for high-speed and high-performance applications.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7491 $67.4982
5+ $27.6911 $138.4555
7+ $26.8260 $187.7820
9+ $25.9609 $233.6481
12+ $25.0958 $301.1496
16+ $22.4994 $359.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess