EN
  • EN
  • DE

NB2308AI2DT

Part No NB2308AI2DT
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC BUFFER CLK 8OUT 3.3V 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name NB2308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928724-NB2308AI2DT
Ultra Librarian 3D Model Ultra Librarian NB2308AI2DT CAD Model

Description

The NB2308AI2DT is a versatile clock generator IC designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This precision device is engineered to provide stable and reliable clock signals for a variety of electronic applications, including computing, networking, and communication systems.

Key Features

  • Frequency Range: The IC is capable of generating clock frequencies suitable for a broad range of applications, ensuring compatibility with various system requirements.
  • Low Jitter: The NB2308AI2DT is designed to produce clock signals with low phase noise and jitter, which is critical for maintaining signal integrity in high-speed digital systems.
  • Multiple Outputs: This clock generator provides multiple outputs, allowing it to drive several devices simultaneously, simplifying clock distribution networks.
  • Power Efficiency: ON Semiconductor has optimized the NB2308AI2DT for low power consumption, making it an ideal choice for power-sensitive applications.
  • Temperature Stability: The device operates reliably over a wide temperature range, ensuring consistent performance in various operating conditions.

Applications

The NB2308AI2DT's robust feature set makes it suitable for a wide array of applications, including but not limited to:

  • High-performance computing systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Data storage arrays
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB2308AI2DT is no exception. It is manufactured under strict quality control measures to ensure it meets the industry's highest standards for performance and reliability.

Package and Supply

The NB2308AI2DT comes in a compact package that is easy to integrate into various designs. It is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. The device also supports a standard supply voltage range, accommodating common power supply specifications.

For designers and engineers looking for a reliable clock generation solution, the NB2308AI2DT from ON Semiconductor offers an excellent blend of performance, efficiency, and versatility.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4345 $57.9105
22+ $5.2795 $116.1490
34+ $5.1143 $173.8862
47+ $4.9492 $232.6124
61+ $4.7852 $291.8972
81+ $4.2897 $347.4657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess