EN
  • EN
  • DE

NB2779ASNR2G

Part No NB2779ASNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTHESIZR 4MA TSOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Type Clock/Frequency Synthesizer
Input CMOS, Crystal
Output CMOS
Number of Circuits 1
Maximum Input Frequency 30MHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1081678-NB2779ASNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB2779ASNR2G CAD Model

Description

Product Overview: NB2779ASNR2G

The NB2779ASNR2G is a cutting-edge clock generation integrated circuit (IC) developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance device is designed to cater to the stringent requirements of modern electronics by providing a reliable and stable clock signal that is essential for synchronizing the operations of various digital components.

Key Features

  • Advanced Clock Generation Technology: The NB2779ASNR2G utilizes state-of-the-art technology to produce a stable and precise clock signal, ensuring optimal performance of digital circuits.
  • Low Jitter Performance: With its low jitter characteristics, this IC provides a clean clock signal that minimizes timing errors, crucial for high-speed data communication and processing applications.
  • Multiple Outputs: The device offers multiple clock outputs, allowing it to drive several components simultaneously, thus simplifying the design and reducing the need for additional clock sources.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply levels and enhancing its compatibility with different system designs.
  • Power Efficiency: ON Semiconductor's commitment to energy efficiency is reflected in the NB2779ASNR2G, which is designed to consume minimal power, contributing to the overall energy efficiency of the systems it is used in.
  • Compact Packaging: The IC comes in a small package, making it an excellent choice for space-constrained applications without compromising on functionality.

Applications

The NB2779ASNR2G is highly versatile and can be used in a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Consumer electronics including smart TVs, gaming consoles, and set-top boxes
  • Computing devices like desktops, laptops, and servers
  • Industrial and automotive systems requiring precise timing solutions

ON Semiconductor's NB2779ASNR2G is an essential component for any design engineer looking to build reliable and high-performance digital systems. With its robust feature set and versatile applications, it stands out as a top choice for clock generation needs.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to €20.6698
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess