EN
  • EN
  • DE
  • IT

NB3M8302CDG

Part No NB3M8302CDG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 200 MHz 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Series -
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, LVTTL
Output LVCMOS, LVTTL
Frequency - Max 200 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NB3M8302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362459-NB3M8302CDG
Ultra Librarian 3D Model Ultra Librarian NB3M8302CDG CAD Model

Description

ON Semiconductor NB3M8302CDG Product Overview

The NB3M8302CDG from ON Semiconductor is a high-performance, precision clock generator designed to meet the stringent requirements of complex digital systems. This device is a part of ON Semiconductor's portfolio of clock management solutions and is engineered to provide a reliable clock source for applications such as networking, telecommunications, and high-speed data processing.

The NB3M8302CDG is notable for its low-jitter performance and high-frequency precision, which are critical for maintaining signal integrity in digital communication systems. The device features a fully integrated Phase-Locked Loop (PLL) circuit that generates a stable output frequency that can be programmed via an I2C interface. This flexibility allows designers to tailor the clock specifications to match specific system requirements, enhancing the overall performance and efficiency of the end application.

The product comes in a compact 24-pin TSSOP package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions. The NB3M8302CDG also supports multiple output frequencies, which can be configured to synchronize with other system components, reducing the complexity of the design and the need for additional clock sources.

Key features of the NB3M8302CDG include:

  • Low phase noise and jitter, which are essential for high-speed data transfer and signal processing.
  • Programmable output frequencies through I2C interface, providing design flexibility.
  • Integrated PLL circuitry for stable frequency generation.
  • Wide operating temperature range, ensuring performance in diverse environments.
  • Compact TSSOP-24 package, ideal for space-limited applications.

ON Semiconductor's NB3M8302CDG is a testament to the company's commitment to delivering high-quality clock management solutions. It is designed to address the needs of modern digital systems where timing accuracy and reliability are paramount. Whether it's for networking equipment, data centers, or high-speed computing applications, the NB3M8302CDG stands out as a versatile and dependable clock generator solution.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:4 2GHZ 28VQFN
Lowest to $11.8222
Texas Instruments
IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $22.4952
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $29.2716
Microchip Technology
IC CLK BUFFER 1:2 3GHZ 16MLF / Clock Fanout Buffer (Distribution) IC 1:2 3 GHz 16-VFQFN Exposed Pad, 16-MLF?
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $60.0326
Texas Instruments
PLL BASED CLOCK DRIVER / Clock IC
Lowest to $4.7760
Diodes Incorporated
IC CLK BUFFER 1:5 200MHZ 40TQFN / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
Lowest to $4.2383
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess