EN
  • EN
  • DE

NB3N3010BDR2G

Part No NB3N3010BDR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR PLL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
PLL No
Main Purpose USB Applications
Input Clock
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 12.288MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 209028-NB3N3010BDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB3N3010BDR2G CAD Model

Description

ON Semiconductor NB3N3010BDR2G Product Overview

The NB3N3010BDR2G from ON Semiconductor is a high-performance clock generator designed to meet the stringent requirements of today's advanced electronic systems. This device is part of ON Semiconductor's portfolio of clock management solutions, offering a reliable and flexible way to generate a high-quality, high-frequency clock signal from a lower frequency input.

Key Features

  • Frequency Multiplier: The device can multiply an input frequency by a fixed factor, allowing for a range of output frequencies suitable for various applications.
  • Low Jitter: Engineered to produce a clock signal with low phase noise and jitter, it ensures reliable performance for sensitive applications such as high-speed data communications and video processing.
  • Wide Operating Voltage Range: The NB3N3010BDR2G operates over a broad voltage range, accommodating different system power supplies and enabling flexible design options.
  • Output Clock Frequency: It is capable of generating an output clock frequency of up to 200 MHz, making it suitable for high-performance applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring consistent performance under varying environmental conditions.
  • Packaging: Housed in an 8-SOIC package, the NB3N3010BDR2G is compact and suitable for space-constrained applications.

Applications

The NB3N3010BDR2G is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-speed data transmission systems
  • Consumer electronics
  • Computing devices
  • Industrial systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB3N3010BDR2G is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability requirements for commercial and industrial applications. Whether you're designing a new system or upgrading an existing one, the NB3N3010BDR2G offers a robust clock generation solution that can help to optimize performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess