EN
  • EN
  • DE

NB3W1200LMNG

Part No NB3W1200LMNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK ZDB/FANOUT BUFFER 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features IC 133MHz 1 64-VFQFN Exposed Pad
Manufacturer ON Semiconductor
Package Tray
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name NB3W1200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NB3W1200LMNG, NB3W1200LMNGOS
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886811-NB3W1200LMNG
Ultra Librarian 3D Model Ultra Librarian NB3W1200LMNG CAD Model

Description

The NB3W1200LMNG from ON Semiconductor is a cutting-edge integrated circuit designed for high-performance applications that require a reliable and efficient clock data recovery (CDR). This component is part of ON Semiconductor's portfolio of networking and timing solutions, tailored to meet the stringent demands of today's fast-paced, data-intensive environments.

Key Features

  • High-Speed Operation: The NB3W1200LMNG is capable of operating at data rates up to 12.5 Gbps, making it suitable for high-speed data transmission and ensuring minimal signal degradation across long distances.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is crucial for reducing overall system energy costs and for applications where power availability is limited.
  • Robust Clock Data Recovery: With its robust CDR capabilities, the NB3W1200LMNG can recover clock signals from data with high jitter tolerance, ensuring data integrity and synchronization in noisy environments.
  • Flexible Integration: The compact package and interface of the NB3W1200LMNG allow for easy integration into various system designs without the need for significant board space or complex routing.
  • Wide Temperature Range: This device is operational across a broad temperature range, ensuring reliability and performance even under extreme temperature conditions.

Applications

The NB3W1200LMNG is well-suited for a variety of applications, including:

  • High-speed networking equipment such as routers, switches, and optical transport systems
  • Data center infrastructure where high data rate and low latency are critical
  • Telecommunications systems requiring precise timing and synchronization
  • Industrial automation systems where robust data communication is necessary

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NB3W1200LMNG is no exception. Manufactured with precision and subjected to rigorous testing, this product is designed to meet the high standards required by industrial and commercial applications.

Whether you're designing the backbone of a high-speed network or developing systems that require accurate timing and data integrity, the NB3W1200LMNG from ON Semiconductor is a reliable choice that promises to deliver top performance and durability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess