EN
  • EN
  • DE

NB4N855SMR4G

Part No NB4N855SMR4G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC DRVR/RCVR/BUFF/XLATOR MICRO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Logic Type Receiver, Driver, Buffer, Translator
Number of Bits 2
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-Micro
Base Product Number NB4N855
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646751-NB4N855SMR4G
Ultra Librarian 3D Model Ultra Librarian NB4N855SMR4G CAD Model

Description

The NB4N855SMR4G is a high-performance, precision clock generator developed by ON Semiconductor. It is designed to meet the stringent requirements of today's advanced electronic systems, providing a reliable and stable clock signal for various applications such as networking, telecommunications, and high-speed data processing.

Key Features

  • High-Frequency Outputs: This device can generate clock frequencies up to 2.5 GHz, making it suitable for high-speed applications.
  • Low Jitter: The NB4N855SMR4G boasts exceptionally low phase noise and jitter, which is critical for maintaining signal integrity in digital communication systems.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages from 2.375V to 3.465V, providing versatility in different system environments.
  • Programmable Output: The output frequency can be programmed via external control pins, allowing for customization to specific application requirements.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The NB4N855SMR4G is ideal for use in a range of applications, including but not limited to:

  • High-speed digital systems
  • Networking equipment such as routers and switches
  • Data center servers and storage systems
  • Telecommunication infrastructure
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NB4N855SMR4G is no exception. It is manufactured in compliance with the highest industry standards, ensuring high reliability and performance consistency. The device also comes in a compact 16-pin QFN package, which is RoHS compliant and designed for surface mount technology (SMT), facilitating easy integration into various electronic assemblies.

Summary

The NB4N855SMR4G from ON Semiconductor is a versatile and high-performance clock generator that delivers the precision and stability required for complex electronic systems. With its low jitter, programmable output, and wide temperature range, it stands as a robust solution for designers looking to enhance system performance with a reliable clock source.

You May Also Be Interested in

Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1293 $52.2586
5+ $21.4394 $107.1970
8+ $20.7694 $166.1552
10+ $20.0995 $200.9950
13+ $19.4295 $252.5835
18+ $17.4195 $313.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess