EN
  • EN
  • DE

NB6L72MMNG

Part No NB6L72MMNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name NB6L72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 123
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928737-NB6L72MMNG
Ultra Librarian 3D Model Ultra Librarian NB6L72MMNG CAD Model

Description

ON Semiconductor NB6L72MMNG High-Performance Clock Divider

The ON Semiconductor NB6L72MMNG is a leading-edge, single differential 2:1 clock/data multiplexer and divider which provides two functions in one compact package. It is designed to meet the stringent requirements of high-speed data communication and computing applications, offering unparalleled performance and reliability.

This versatile device can operate at clock frequencies up to 6 GHz and data rates up to 12 Gbps, making it an ideal solution for applications requiring high-speed data processing and transfer. The NB6L72MMNG features a fully differential circuit architecture which ensures minimal skew and jitter, leading to improved signal integrity and system performance.

Constructed using ON Semiconductor's proprietary SiGe BiCMOS technology, the NB6L72MMNG offers a mix of high-speed performance and low power consumption. This makes it particularly well-suited for use in battery-operated devices where power efficiency is paramount. Additionally, the device's 2:1 multiplexer allows for seamless switching between two input signals, providing flexibility in managing multiple data sources or redundant systems.

The NB6L72MMNG comes in a convenient 3x3 mm 16-pin QFN package, allowing for a compact footprint on the PCB. Its operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions. The device also features a selectable differential input which accepts LVPECL, CML, or LVDS levels, making it highly adaptable to different logic standards.

With its integrated termination resistors, the NB6L72MMNG simplifies PCB design and reduces component count, which can lead to cost savings in mass production. Its fail-safe input protection prevents device damage due to undershoot and extended voltage conditions, further enhancing its robustness.

Overall, the ON Semiconductor NB6L72MMNG is a high-performance clock divider that offers design engineers the speed, flexibility, and reliability needed to develop cutting-edge electronic systems. Its integration of multiple functions into a single device streamlines the design process and enables the creation of more efficient and compact designs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1001 $52.2002
5+ $21.4154 $107.0770
8+ $20.7462 $165.9696
10+ $20.0770 $200.7700
13+ $19.4077 $252.3001
18+ $17.4001 $313.2018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess