EN
  • EN
  • DE

NB6L72MNG

Part No NB6L72MNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Package Tube
Product Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB6L72
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646780-NB6L72MNG
Ultra Librarian 3D Model Ultra Librarian NB6L72MNG CAD Model

Description

ON Semiconductor NB6L72MNG High-Performance Clock Divider

The ON Semiconductor NB6L72MNG is a high-precision, low-power clock divider designed to meet the rigorous demands of high-speed data communication systems. This advanced semiconductor device is a key component for applications requiring accurate clock distribution and division, making it an ideal choice for designers working on networking, telecommunications, and high-speed computing systems.

Constructed with ON Semiconductor's cutting-edge technology, the NB6L72MNG offers a differential input which supports a wide range of input frequencies. It is capable of dividing input frequencies up to 13 GHz, which ensures compatibility with high-speed interfaces and protocols. The clock divider can be programmed to divide by 1, 2, 4, or 8, providing flexibility and precision for various system requirements.

The device features a differential LVPECL (Low Voltage Positive Emitter Coupled Logic) output, which delivers excellent signal integrity and minimizes jitter, a critical factor for maintaining data integrity in high-speed communication. The NB6L72MNG's outputs can swing 800 mV with minimal output skew, which is essential for maintaining timing accuracy across the communication channels.

ON Semiconductor has designed the NB6L72MNG with a focus on power efficiency. Operating from a 2.5 V or 3.3 V supply voltage, it consumes a low amount of power, making it suitable for power-sensitive applications. Additionally, it features a 2:1 differential clock input mux, which adds to its versatility by allowing the selection between two clock sources for redundancy or test purposes.

The NB6L72MNG comes in a compact 3x3 mm 16-pin QFN package, which is perfect for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a top choice for designers looking for a clock divider that delivers both high performance and space efficiency.

In summary, the ON Semiconductor NB6L72MNG is a robust, high-performance clock divider that offers programmable division, low jitter, and power efficiency, all encapsulated in a small form factor. Its capabilities make it a go-to component for engineers aiming to enhance the performance and reliability of their high-speed data communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2673 $71.3365
10+ $11.7065 $117.0650
16+ $11.3407 $181.4512
22+ $10.9748 $241.4456
28+ $10.6091 $297.0548
37+ $9.5116 $351.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,823 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess