EN
  • EN
  • DE

NB6N11SMNR2G

Part No NB6N11SMNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 2GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Manufacturer ON Semiconductor
Series AnyLevel™ ECLinPS MAX™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name NB6N11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NB6N11SMNR2G-ND, NB6N11SMNR2GOSCT, NB6N11SMNR2GOSDKR, NB6N11SMNR2GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928738-NB6N11SMNR2G
Ultra Librarian 3D Model Ultra Librarian NB6N11SMNR2G CAD Model

Description

ON Semiconductor NB6N11SMNR2G Clock/Data Buffer

The ON Semiconductor NB6N11SMNR2G is a high-performance, dual differential 1:2 fanout buffer designed for precision clock and data distribution. This device is tailored to meet the stringent requirements of high-speed communication and computing applications, ensuring signal integrity by providing low skew, high-speed signal distribution and translation.

Key Features

  • Dual Differential Inputs: The NB6N11SMNR2G features two differential CML, LVPECL, LVDS inputs, providing versatility and compatibility with a wide range of signal standards.
  • High-Speed Operation: With the capability to operate at speeds up to 7 GHz or 10 Gb/s, this buffer is an excellent choice for high-speed data transmission and clock distribution networks.
  • Low Skew: The device offers exceptionally low output-to-output skew, minimizing timing discrepancies and ensuring synchronous data transfer and clock distribution.
  • Programmable Output Voltage: The output voltage is programmable via an external resistor, giving designers the flexibility to match the output level to the specific requirements of the load.
  • Power Supply Flexibility: It can operate from a single 2.375 V to 3.465 V supply, accommodating various system power schemes.
  • Temperature Range: The NB6N11SMNR2G is designed to perform reliably over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Package: Available in a compact 3x3 mm 16-pin QFN package, it is ideal for space-constrained applications while also providing excellent thermal performance.

Applications

The ON Semiconductor NB6N11SMNR2G is ideal for a variety of applications that require precise and reliable clock or data signal distribution. These include, but are not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data centers and high-performance computing systems
  • Telecommunications infrastructure
  • Test and measurement equipment
  • High-speed data acquisition systems

Overall, the ON Semiconductor NB6N11SMNR2G offers a robust and flexible solution for designers looking to enhance the performance of their high-speed signal distribution systems. Its advanced features and compatibility with multiple signal standards make it a versatile and reliable choice for a wide range of advanced electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0325 $60.1625
12+ $9.8729 $118.4748
19+ $9.5643 $181.7217
25+ $9.2559 $231.3975
33+ $8.9472 $295.2576
44+ $8.0217 $352.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,622 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess