EN
  • EN
  • DE

NB6N14SMNR2G

Part No NB6N14SMNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 2GHZ 16QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 2 GHz 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series AnyLevel™ ECLinPS MAX™
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVDS
Frequency - Max 2 GHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB6N14
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646782-NB6N14SMNR2G
Ultra Librarian 3D Model Ultra Librarian NB6N14SMNR2G CAD Model

Description

ON Semiconductor NB6N14SMNR2G: High-Performance Clock/Data Fanout Buffer

The ON Semiconductor NB6N14SMNR2G is a state-of-the-art clock/data fanout buffer designed to meet the stringent requirements of high-speed communication and data processing applications. This device is capable of distributing a single differential input to multiple outputs with low skew, ensuring synchronized operation across all connected components.

Key Features

  • High-Speed Performance: Supports data rates up to 3.2 Gbps, making it an ideal choice for applications requiring rapid data transfer.
  • Differential Inputs and Outputs: Accommodates LVPECL, CML, or LVDS signal levels, providing versatility in interfacing with different types of high-speed circuits.
  • Low Skew: Offers extremely low output-to-output skew, which is critical for maintaining data integrity in high-speed systems.
  • Power Efficiency: Operates with a 3.3 V supply voltage, optimizing power consumption without compromising performance.
  • Robust Design: Features a −40°C to +85°C operating temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Small Footprint: Available in a compact QFN-16 package, making it suitable for space-constrained applications.

Applications

The NB6N14SMNR2G is engineered for use in a broad array of high-speed applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Data centers and storage networks
  • Test and measurement equipment

Reliability and Quality Assurance

ON Semiconductor is known for their commitment to quality, and the NB6N14SMNR2G is no exception. It undergoes rigorous testing to ensure it meets the high reliability standards expected from a leading semiconductor manufacturer. This fanout buffer is a testament to ON Semiconductor's dedication to providing high-performance components that system designers can rely on for their critical applications.

With its combination of high-speed capabilities, low skew, and power efficiency, the NB6N14SMNR2G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7881 $68.3643
6+ $18.6980 $112.1880
9+ $18.1137 $163.0233
12+ $17.5293 $210.3516
15+ $16.9450 $254.1750
20+ $15.1921 $303.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess