EN
  • EN
  • DE

NB7L111MMN

Part No NB7L111MMN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5V / 3.3V, 6.125Gb/s 1:10 Differential Clock/Data Driver with CML Output | IC CLK BUFFER 2:10 5.5GHZ 52QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer, Data
Input CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL
Output CML
Frequency - Max 5.5GHz
Supply Voltage (V) 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (8x8)
Family Part Number NB7L111M
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 715578-NB7L111MMN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB7L111MMN CAD Model

Description

The NB7L111MMN from ON Semiconductor is a sophisticated clock divider and fanout buffer designed to meet the stringent requirements of high-speed data communication systems. This integrated circuit is part of ON Semiconductor's high-performance clock management portfolio, providing a reliable and efficient solution for system clock distribution and timing adjustment.

Key Features

  • High-Speed Operation: The NB7L111MMN supports very high-frequency operation, with the capability to handle clock signals up to 7GHz or data rates up to 10Gbps, making it suitable for high-speed applications such as data centers, networking, and telecommunications equipment.
  • Flexible Clock Division: It offers configurable division ratios, allowing users to divide the input clock by 1, 2, 4, or 8, providing versatility in generating various clock frequencies required by different system components.
  • Low Additive Phase Jitter: The device is engineered to ensure minimal additive phase jitter, which is critical for maintaining signal integrity in high-speed data transmission.
  • Differential Inputs and Outputs: The NB7L111MMN features differential LVPECL inputs and outputs, which are essential for reducing noise and improving signal quality in environments with high electromagnetic interference (EMI).
  • Power Supply Flexibility: It operates over a wide range of power supply voltages from 2.375V to 3.465V, enabling compatibility with various system power schemes.
  • Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in diverse operating conditions.

Applications

The NB7L111MMN is ideal for use in a variety of applications that require precise clock management, including but not limited to:

  • High-speed data communication
  • Networking and telecommunications
  • Server and storage systems
  • Test and measurement equipment
  • High-performance computing

ON Semiconductor's NB7L111MMN is a testament to the company's commitment to providing advanced solutions that enhance the performance and reliability of electronic systems. With its high-speed capabilities and precise clock management features, the NB7L111MMN is an indispensable component for modern digital infrastructure.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8281 $71.8281
2+ $58.9359 $117.8718
4+ $57.0941 $228.3764
5+ $55.2524 $276.2620
6+ $53.4106 $320.4636
8+ $47.8854 $383.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess