EN
  • EN
  • DE

NB7L111MMNG

Part No NB7L111MMNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description BBG DIF 1:10 CLK DIST CML / Clock IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Base Product Number NB7L11
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646785-NB7L111MMNG
Ultra Librarian 3D Model Ultra Librarian NB7L111MMNG CAD Model

Description

ON Semiconductor NB7L111MMNG Clock Divider and Fanout Buffer

The ON Semiconductor NB7L111MMNG is a high-performance, low-skew 1:2 differential clock divider and fanout buffer designed to address the stringent requirements of high-speed communication applications. This device is part of ON Semiconductor's portfolio of clock management solutions, providing design engineers with a reliable and flexible component for precision clock distribution and frequency division.

The NB7L111MMNG offers a division factor of 1, 2, 4, or 8, allowing for versatile frequency management within complex systems. It accepts differential input signals (LVPECL, CML, or LVDS) and delivers two pairs of low-jitter, low-skew differential outputs. With its wide operating frequency range from 0.6 GHz to 7 GHz, this clock divider and fanout buffer is suitable for a variety of high-speed applications, including data communication, networking, telecommunication, and test equipment.

The device is housed in a compact 16-pin QFN package, making it ideal for space-constrained applications. It also features a 2:1 multiplexer input, which provides additional flexibility by allowing users to select between two input clocks. This feature is particularly useful for system redundancy and reliability, ensuring that the clock signal remains uninterrupted.

Key features of the NB7L111MMNG include:

  • Low additive phase noise for high-performance clock distribution
  • Output frequency range from 0.6 GHz to 7 GHz
  • Supports LVPECL, CML, and LVDS differential input levels
  • Internal 50Ω input termination
  • 2:1 MUX input for clock redundancy
  • Programmable division by 1, 2, 4, or 8
  • 3.3V ±5% supply voltage
  • Industrial temperature range: -40°C to +85°C
  • Compact 16-pin QFN package

With its robust design and advanced features, the NB7L111MMNG from ON Semiconductor is an excellent choice for engineers looking to enhance their system's performance through precise clock division and distribution. Its programmable division and fanout capabilities make it a versatile solution for a wide range of high-speed digital applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7507 $75.7507
2+ $62.1540 $124.3080
3+ $60.2125 $180.6375
4+ $58.2698 $233.0792
6+ $56.3270 $337.9620
7+ $50.5001 $353.5007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess