EN
  • EN
  • DE

93AA76C-I/MS

Part No 93AA76C-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SPI 3MHZ 8MSOP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) Microwire 3 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8, 512 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93AA76
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1320846-93AA76C-I/MS
Ultra Librarian 3D Model Ultra Librarian 93AA76C-I/MS CAD Model

Description

Product Overview: 93AA76C-I/MS from Microchip Technology

The 93AA76C-I/MS is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive serial EEPROM product family and is designed to provide a reliable non-volatile memory solution for a wide range of applications.

Key Features

  • Memory Size: The 93AA76C-I/MS offers a memory size of 8Kbits, providing ample space for data storage requirements in many embedded systems.
  • Interface Type: It utilizes a serial interface for communication, ensuring compatibility with a wide variety of microcontrollers and processors with minimal pin requirements.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Temperature Range: It is designed to function reliably across an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environmental conditions.
  • Packaging: The EEPROM comes in a compact MSOP (Micro Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Endurance: High endurance levels are guaranteed with the 93AA76C-I/MS, which can withstand one million erase/write cycles, ensuring data integrity over an extended period of use.
  • Data Retention: Data retention is rated for over 200 years, offering a secure and permanent storage solution for critical data.

Applications

The 93AA76C-I/MS is suitable for a variety of applications where reliable and durable non-volatile memory is crucial. Common uses include:

  • Industrial and automotive control systems
  • Medical devices
  • Consumer electronics
  • Smart cards
  • Internet of Things (IoT) devices

With its robust design, wide operating voltage range, and substantial endurance and data retention capabilities, the 93AA76C-I/MS from Microchip Technology stands out as a top choice for designers and engineers looking for a dependable EEPROM solution. Whether for calibration data storage, device configuration, or any application requiring a persistent memory, this product offers the performance and reliability that modern electronic systems demand.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess