EN
  • EN
  • DE

NB7L585

Part No NB7L585
Manufacturer ON Semiconductor
Description 2.5V / 3.3V Differential 2:1 Mux Input to 1:6 LVPECL Clock/Data Fanout Buffer / Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1229480-NB7L585
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB7L585 CAD Model

Description

ON Semiconductor NB7L585: High-Performance Clock Buffer

The ON Semiconductor NB7L585 is a cutting-edge clock buffer designed to meet the rigorous demands of high-speed data communication systems. This device is a part of ON Semiconductor's portfolio of clock management solutions, which are renowned for their reliability and performance. The NB7L585 is specifically engineered to provide low-skew and low-jitter clock distribution, making it an ideal choice for applications requiring precise timing and synchronization.

With its differential 2:1 multiplexer input, the NB7L585 can select between two LVPECL clock sources, offering flexibility in clock management. The device also features a fully differential LVPECL output, capable of driving a 50 Ohm transmission line matched to VCC – 2.0V. The NB7L585 operates over a wide frequency range, catering to various application needs, and is characterized for performance from -40°C to +85°C, ensuring reliable operation across diverse environmental conditions.

The NB7L585 boasts a maximum input clock frequency of 7 GHz and an output clock frequency of 7 GHz, making it suitable for high-frequency applications. Its low propagation delay minimizes timing errors, and the device's additive phase jitter is typically 50 fs, ensuring signal integrity is maintained throughout the system.

This clock buffer is designed with a 2.5V or 3.3V power supply, providing designers with versatility in integrating the NB7L585 into their systems. The device comes in a compact 3x3 mm 16-pin QFN package, making it space-efficient for densely packed circuit boards. The NB7L585 is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

In summary, the ON Semiconductor NB7L585 is a high-performance clock buffer that offers precise clock distribution with low skew and jitter. Its flexibility, wide operating frequency range, and compact size make it an excellent choice for high-speed data communication systems and other applications requiring reliable and accurate timing solutions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess