EN
  • EN
  • DE

NBSG14BA

Part No NBSG14BA
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 12GHZ 16FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type Fanout Buffer (Distribution), Data
Number of Circuits 1
Input CML, LVCMOS, LVDS, LVTTL, NECL, PECL, RSECL
Output RSECL, RSNECL, RSPECL
Frequency - Max 12 GHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-LBGA, FCBGA
Supplier Device Package 16-FCBGA (4x4)
Base Product Number NBSG14
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 8542.39.0001
Win Source Part Number 719731-NBSG14BA
Ultra Librarian 3D Model Ultra Librarian NBSG14BA CAD Model

Description

ON Semiconductor NBSG14BA: A High-Performance Signal Gateway Solution

The NBSG14BA from ON Semiconductor is a remarkable solution for high-speed signal processing applications. This monolithic device incorporates a Serial RapidIO®-capable SerDes (Serializer/Deserializer) function, which is designed to deliver exceptional performance and reliability for a wide range of industrial and communication applications.

Key Features

  • High Data Rate: The NBSG14BA is capable of handling data rates up to 3.125 Gbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a minimal power draw, which is crucial for energy-sensitive designs.
  • Differential Signaling: It uses differential CML data inputs and outputs, which provides noise immunity and improves signal integrity over long distances or in electrically noisy environments.
  • Programmable Functions: The device features programmable functions such as input equalization and output pre-emphasis, allowing fine-tuning for various application requirements.
  • Flexibility: The NBSG14BA's 2:1 multiplexer and 1:2 demultiplexer functionality offer design flexibility, making it a versatile choice for system architects.

Applications

The ON Semiconductor NBSG14BA is ideally suited for a variety of applications, including but not limited to:

  • Backplane interfacing
  • Base station development
  • High-speed networking equipment
  • Data center infrastructure
  • Telecommunications systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NBSG14BA is no exception. It is manufactured using advanced semiconductor processes, ensuring high reliability and performance consistency. The device is also characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges.

With its combination of high-speed capabilities, low power consumption, and robust design, the NBSG14BA from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable SerDes solution into their high-performance systems.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.0295 $68.0295
3+ $55.8188 $167.4564
4+ $54.0748 $216.2992
5+ $52.3296 $261.6480
6+ $50.5855 $303.5130
8+ $45.3522 $362.8176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess