EN
  • EN
  • DE
  • IT

NC7SV19L6X

Part No NC7SV19L6X
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X1:2 6MICROPK  /  Decoder/Demultiplexer 1 x 1:2 6-MicroPak
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 7SV
Package Tape & Reel
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 0.9V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-MicroPak
Base Product Number NC7SV19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NC7SV19L6XDKR,NC7SV19L6XCT,NC7SV19L6X-ND,NC7SV19L6XTR
Standard Package 5,000
Win Source Part Number 1081567-NC7SV19L6X
Ultra Librarian 3D Model Ultra Librarian NC7SV19L6X CAD Model

Description

The NC7SV19L6X from ON Semiconductor is a high-performance, single 2-input OR gate that offers the ultimate in speed and power efficiency. This tiny but powerful component is part of ON Semiconductor's extensive portfolio of logic devices, designed to meet the demanding requirements of today’s fast-paced and power-conscious electronic designs.

Key Features

  • Space-Saving Package: The NC7SV19L6X comes in a microPak™ package, which is ideal for space-constrained applications.
  • High-Speed Operation: With propagation delay times significantly lower than traditional devices, this OR gate is optimized for ultra-high-speed computing.
  • Low Power Consumption: It is designed for low power operation, which helps in reducing the overall power consumption of the system.
  • Broad Voltage Range: The device supports a wide voltage range from 0.9V to 3.6V, providing design flexibility across various logic levels.
  • Advanced Technology: Built on advanced CMOS technology, the NC7SV19L6X ensures reliable performance and longevity.

Applications

The NC7SV19L6X is suitable for a variety of applications where speed and efficiency are critical. It is commonly used in:

  • High-speed data processing systems
  • Portable and battery-powered devices
  • Telecommunications infrastructure
  • Computing and networking equipment
  • Signal processing circuits

Technical Specifications

With its robust design, the NC7SV19L6X ensures superior performance in a range of technical parameters:

  • Logic Type: OR Gate
  • Number of Circuits: 1
  • Number of Inputs: 2
  • Output Type: Standard
  • Mounting Type: Surface Mount
  • Package / Case: 6-XFBGA, FCBGA
  • Operating Temperature: -40°C to 85°C

Overall, the NC7SV19L6X is an excellent choice for designers looking for a compact, high-speed logic solution that does not compromise on power efficiency or performance. ON Semiconductor's commitment to quality ensures that this component will deliver reliable and consistent operation for the most challenging applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess