EN
  • EN
  • DE

NC7SZ74K8X-L22236

Part No NC7SZ74K8X-L22236
Manufacturer ON Semiconductor
Catalog Integrated Circuits (ICs)
Description IC FF D-TYPE SINGLE 1-BIT US8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)LogicFlip Flops
Manufacturer onsemi
Part Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 1 μA
Input Capacitance 3 pF
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package US8
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number 7SZ74
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian NC7SZ74K8X-L22236 CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 3.3V 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 8DIP
Need more? Email Us
Analog Devices Inc.
IC BATT CHARGER CONST V/I 16SSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP BUFFER 165MHZ RRO 8SO
Need more? Email Us
Analog Devices Inc.
IC TXRX RS485 20MBPS 12-DFN
Need more? Email Us
Analog Devices Inc.
IC CTLR HOTSWAP POS 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC OP-AMP R-R IN/OUT DUAL 8-SOIC
Lowest to $9.6767
Analog Devices Inc.
IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CHARGE PUMP ADJ 12MA 14SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2953 $50.2010
415+ $0.2423 $100.5545
640+ $0.2348 $150.2720
885+ $0.2272 $201.0720
1,140+ $0.2196 $250.3440
1,525+ $0.1969 $300.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess