EN
  • EN
  • DE

NC7SZ86M5

Part No NC7SZ86M5
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features XOR (Exclusive OR) IC 1 Channel - SOT-23-5
Manufacturer ON Semiconductor
Series 7SZ
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name NC7SZ8
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NC7SZ86M5TR, NC7SZ86M5CT, NC7SZ86M5DKR, NC7SZ86M5TR-NDR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886835-NC7SZ86M5
Ultra Librarian 3D Model Ultra Librarian NC7SZ86M5 CAD Model

Description

ON Semiconductor NC7SZ86M5 TinyLogic UHS Exclusive OR Gate

The ON Semiconductor NC7SZ86M5 is a high-performance, Ultra High-Speed (UHS) CMOS two-input Exclusive OR (XOR) Gate from the TinyLogic series. This advanced logic gate is designed for optimum power and speed in a very small footprint, making it an ideal choice for space-constrained applications. The NC7SZ86M5 comes in a compact SOT-23-5 package, providing a perfect solution for portable and battery-powered devices where size and power efficiency are critical.

Key Features:

  • High Speed: The device boasts propagation delay times as low as 2.6ns at 5V, ensuring rapid signal processing for high-speed applications.
  • Low Power Consumption: With a power supply range from 1.65V to 5.5V, the NC7SZ86M5 is optimized for low-power operations, making it suitable for battery-operated devices.
  • Ultra-Small Package: Encased in a SOT-23-5 package, the component minimizes PCB space requirements, allowing for more compact circuit designs.
  • Advanced CMOS Technology: The utilization of CMOS technology provides for lower power dissipation yet maintains high-speed operation.
  • Broad Operating Temperature Range: It is capable of operating over a wide temperature range from -55°C to +125°C, accommodating various environmental conditions.
  • Compatibility: The input and output interfaces are compatible with down to 1.8V LVTTL/LVCMOS levels, ensuring easy integration into various systems.

Applications:

The NC7SZ86M5 is versatile and can be used in a variety of digital applications. It is particularly useful in:

  • Portable and wearable technology
  • Smartphones and tablets
  • Data communication systems
  • Embedded systems
  • Signal processing
  • Networking equipment

ON Semiconductor's commitment to quality and reliability is evident in the NC7SZ86M5 XOR gate, making it a reliable component for designers looking to enhance the performance of their digital systems. With its combination of speed, power efficiency, and small size, the NC7SZ86M5 is an excellent choice for modern electronic designs requiring high-performance logic operations in a minimal footprint.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 242,528 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess